Capital Lighting, Inc. 3728NI Mini Chandeliers-Glass Shade 344930

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927358125 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927358125 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
3728NI Mini Chandeliers-Glass Shade - 344930 - Capital Lighting, Inc.
Columbus, OH, USA
3728NI Mini Chandeliers-Glass Shade
344930
3728NI Mini Chandeliers-Glass Shade 344930
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927358125 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 14.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 9.5
Product Name: Three Light Chandelier
UPC: 783927358125
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344930
Product Name 3728NI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details