Capital Lighting, Inc. 380110BSS Fans-Light Kits 344928

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Brushed Stainless Steel Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337496 Category: Fan Accessories Glass: White Alabaster Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Brushed Stainless Steel Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337496 Category: Fan Accessories Glass: White Alabaster Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
380110BSS Fans-Light Kits - 344928 - Capital Lighting, Inc.
Columbus, OH, USA
380110BSS Fans-Light Kits
344928
380110BSS Fans-Light Kits 344928
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Brushed Stainless Steel Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337496 Category: Fan Accessories Glass: White Alabaster Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Brushed Stainless Steel
Weight: 3.96
Product Name: Four Light Fan Accessory
UPC: 783927337496
Category: Fan Accessories
Glass: White Alabaster
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344928
Product Name 380110BSS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details