Capital Lighting, Inc. 380110AP Fans-Light Kits 344925

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Antique Pewter Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337502 Category: Fan Accessories Glass: Satin Etched Shipped Via: UPS Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Antique Pewter Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337502 Category: Fan Accessories Glass: Satin Etched Shipped Via: UPS Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380110AP Fans-Light Kits - 344925 - Capital Lighting, Inc.
Columbus, OH, USA
380110AP Fans-Light Kits
344925
380110AP Fans-Light Kits 344925
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Antique Pewter Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337502 Category: Fan Accessories Glass: Satin Etched Shipped Via: UPS Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Antique Pewter
Weight: 3.96
Product Name: Four Light Fan Accessory
UPC: 783927337502
Category: Fan Accessories
Glass: Satin Etched
Shipped Via: UPS
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344925
Product Name 380110AP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details