Capital Lighting, Inc. 380109BSS Fans-Light Kits 344923

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Brushed Stainless Steel Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337540 Category: Fan Accessories Glass: White Alabaster Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Brushed Stainless Steel Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337540 Category: Fan Accessories Glass: White Alabaster Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
380109BSS Fans-Light Kits - 344923 - Capital Lighting, Inc.
Columbus, OH, USA
380109BSS Fans-Light Kits
344923
380109BSS Fans-Light Kits 344923
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Brushed Stainless Steel Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337540 Category: Fan Accessories Glass: White Alabaster Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Brushed Stainless Steel
Weight: 3.63
Product Name: Four Light Fan Accessory
UPC: 783927337540
Category: Fan Accessories
Glass: White Alabaster
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344923
Product Name 380109BSS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details