Capital Lighting, Inc. 380046WH Fans-Light Kits 344917

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 3.48 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367806 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 3.48 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367806 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380046WH Fans-Light Kits - 344917 - Capital Lighting, Inc.
Columbus, OH, USA
380046WH Fans-Light Kits
344917
380046WH Fans-Light Kits 344917
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 3.48 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367806 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.48
Height: 3.48
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Fan Light Kit
UPC: 783927367806
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344917
Product Name 380046WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details