Capital Lighting, Inc. 380064DBK Fans-Light Kits 344915

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927367363 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927367363 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380064DBK Fans-Light Kits - 344915 - Capital Lighting, Inc.
Columbus, OH, USA
380064DBK Fans-Light Kits
344915
380064DBK Fans-Light Kits 344915
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927367363 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Distressed Black
Product Name: One Light Fan Light Kit
UPC: 783927367363
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344915
Product Name 380064DBK Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details