Capital Lighting, Inc. 380047AP Fans-Light Kits 344914

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: Antique Pewter Product Name: One Light Fan Light Kit UPC: 783927367813 Category: Fan Light Kits Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: Antique Pewter Product Name: One Light Fan Light Kit UPC: 783927367813 Category: Fan Light Kits Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
380047AP Fans-Light Kits - 344914 - Capital Lighting, Inc.
Columbus, OH, USA
380047AP Fans-Light Kits
344914
380047AP Fans-Light Kits 344914
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: Antique Pewter Product Name: One Light Fan Light Kit UPC: 783927367813 Category: Fan Light Kits Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.48
Height: 2.07
Bulb
Type: Incandescent
Qty: 1
Wattage: 50
Finish: Antique Pewter
Product Name: One Light Fan Light Kit
UPC: 783927367813
Category: Fan Light Kits
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344914
Product Name 380047AP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details