Capital Lighting, Inc. 380047WH Fans-Light Kits 344913

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367837 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367837 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380047WH Fans-Light Kits - 344913 - Capital Lighting, Inc.
Columbus, OH, USA
380047WH Fans-Light Kits
344913
380047WH Fans-Light Kits 344913
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367837 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.48
Height: 2.07
Bulb
Type: Incandescent
Qty: 1
Wattage: 50
Finish: White
Product Name: One Light Fan Light Kit
UPC: 783927367837
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344913
Product Name 380047WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details