Capital Lighting, Inc. 380064OBB Fans-Light Kits 344909

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927367356 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927367356 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380064OBB Fans-Light Kits - 344909 - Capital Lighting, Inc.
Columbus, OH, USA
380064OBB Fans-Light Kits
344909
380064OBB Fans-Light Kits 344909
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927367356 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Oil Brushed Bronze
Product Name: One Light Fan Light Kit
UPC: 783927367356
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344909
Product Name 380064OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details