Capital Lighting, Inc. 380115WH Fans-Light Kits 344795

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Fan Light Kit UPC: 783927368056 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Fan Light Kit UPC: 783927368056 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380115WH Fans-Light Kits - 344795 - Capital Lighting, Inc.
Columbus, OH, USA
380115WH Fans-Light Kits
344795
380115WH Fans-Light Kits 344795
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Fan Light Kit UPC: 783927368056 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Fan Light Kit
UPC: 783927368056
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344795
Product Name 380115WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details