Capital Lighting, Inc. 380115TZ Fans-Light Kits 344792

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927368049 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927368049 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380115TZ Fans-Light Kits - 344792 - Capital Lighting, Inc.
Columbus, OH, USA
380115TZ Fans-Light Kits
344792
380115TZ Fans-Light Kits 344792
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927368049 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Tannery Bronze
Product Name: One Light Fan Light Kit
UPC: 783927368049
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344792
Product Name 380115TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details