Capital Lighting, Inc. 380903WCP Fans-Light Kits 344788

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Copper Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367561 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Copper Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367561 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
380903WCP Fans-Light Kits - 344788 - Capital Lighting, Inc.
Columbus, OH, USA
380903WCP Fans-Light Kits
344788
380903WCP Fans-Light Kits 344788
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Copper Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367561 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Weathered Copper Powder Coat
Product Name: One Light Fan Light Kit
UPC: 783927367561
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344788
Product Name 380903WCP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details