Capital Lighting, Inc. 3802OZS Island/Pool Table-2 Light Bar 344786

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 6.95 Product Name: Two Light Pendant UPC: 783927365451 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 6.95 Product Name: Two Light Pendant UPC: 783927365451 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
3802OZS Island/Pool Table-2 Light Bar - 344786 - Capital Lighting, Inc.
Columbus, OH, USA
3802OZS Island/Pool Table-2 Light Bar
344786
3802OZS Island/Pool Table-2 Light Bar 344786
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 6.95 Product Name: Two Light Pendant UPC: 783927365451 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 6.95
Product Name: Two Light Pendant
UPC: 783927365451
Category: Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344786
Product Name 3802OZS Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details