Capital Lighting, Inc. 3802OZ Island/Pool Table-2 Light Bar 344784

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 6.95 Product Name: Two Light Pendant UPC: 783927360173 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 6.95 Product Name: Two Light Pendant UPC: 783927360173 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
3802OZ Island/Pool Table-2 Light Bar - 344784 - Capital Lighting, Inc.
Columbus, OH, USA
3802OZ Island/Pool Table-2 Light Bar
344784
3802OZ Island/Pool Table-2 Light Bar 344784
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 6.95 Product Name: Two Light Pendant UPC: 783927360173 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 6.95
Product Name: Two Light Pendant
UPC: 783927360173
Category: Pendants
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344784
Product Name 3802OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details