Capital Lighting, Inc. 380903ADC Fans-Light Kits 344782

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927367431 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927367431 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
380903ADC Fans-Light Kits - 344782 - Capital Lighting, Inc.
Columbus, OH, USA
380903ADC Fans-Light Kits
344782
380903ADC Fans-Light Kits 344782
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927367431 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Adobe Cream
Product Name: One Light Fan Light Kit
UPC: 783927367431
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344782
Product Name 380903ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details