Capital Lighting, Inc. 380902WH Fans-Light Kits 344780

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927369664 Category: Fan Light Kits Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927369664 Category: Fan Light Kits Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380902WH Fans-Light Kits - 344780 - Capital Lighting, Inc.
Columbus, OH, USA
380902WH Fans-Light Kits
344780
380902WH Fans-Light Kits 344780
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927369664 Category: Fan Light Kits Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Outdoor Fixture
UPC: 783927369664
Category: Fan Light Kits
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344780
Product Name 380902WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details