Capital Lighting, Inc. 380119BSS Fans-Light Kits 344763

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Fan Light Kit UPC: 783927371384 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Fan Light Kit UPC: 783927371384 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380119BSS Fans-Light Kits - 344763 - Capital Lighting, Inc.
Columbus, OH, USA
380119BSS Fans-Light Kits
344763
380119BSS Fans-Light Kits 344763
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Fan Light Kit UPC: 783927371384 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Stainless Steel
Product Name: One Light Fan Light Kit
UPC: 783927371384
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344763
Product Name 380119BSS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details