Capital Lighting, Inc. 380125AP Fans-Light Kits 344757

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Fan Light Kit UPC: 783927368834 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Fan Light Kit UPC: 783927368834 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380125AP Fans-Light Kits - 344757 - Capital Lighting, Inc.
Columbus, OH, USA
380125AP Fans-Light Kits
344757
380125AP Fans-Light Kits 344757
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Fan Light Kit UPC: 783927368834 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Antique Pewter
Product Name: Three Light Fan Light Kit
UPC: 783927368834
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344757
Product Name 380125AP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details