Capital Lighting, Inc. 380117SNW Fans-Light Kits 344744

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.50 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Satin Natural White Product Name: Two Light Fan Light Kit UPC: 783927368186 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.50 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Satin Natural White Product Name: Two Light Fan Light Kit UPC: 783927368186 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380117SNW Fans-Light Kits - 344744 - Capital Lighting, Inc.
Columbus, OH, USA
380117SNW Fans-Light Kits
344744
380117SNW Fans-Light Kits 344744
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.50 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Satin Natural White Product Name: Two Light Fan Light Kit UPC: 783927368186 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 3.50
Bulb
Type: T4
Qty: 2
Wattage: 50
Finish: Satin Natural White
Product Name: Two Light Fan Light Kit
UPC: 783927368186
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344744
Product Name 380117SNW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details