Capital Lighting, Inc. 380119WH Fans-Light Kits 344739

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927371445 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927371445 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380119WH Fans-Light Kits - 344739 - Capital Lighting, Inc.
Columbus, OH, USA
380119WH Fans-Light Kits
344739
380119WH Fans-Light Kits 344739
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927371445 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Fan Light Kit
UPC: 783927371445
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344739
Product Name 380119WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details