Capital Lighting, Inc. 380120ADC Fans-Light Kits 344737

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927371452 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927371452 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380120ADC Fans-Light Kits - 344737 - Capital Lighting, Inc.
Columbus, OH, USA
380120ADC Fans-Light Kits
344737
380120ADC Fans-Light Kits 344737
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927371452 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Adobe Cream
Product Name: One Light Fan Light Kit
UPC: 783927371452
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344737
Product Name 380120ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details