Capital Lighting, Inc. 380120WH Fans-Light Kits 344735

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927371520 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927371520 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380120WH Fans-Light Kits - 344735 - Capital Lighting, Inc.
Columbus, OH, USA
380120WH Fans-Light Kits
344735
380120WH Fans-Light Kits 344735
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927371520 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Fan Light Kit
UPC: 783927371520
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344735
Product Name 380120WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details