Capital Lighting, Inc. 380120OBB Fans-Light Kits 344731

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927371490 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927371490 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380120OBB Fans-Light Kits - 344731 - Capital Lighting, Inc.
Columbus, OH, USA
380120OBB Fans-Light Kits
344731
380120OBB Fans-Light Kits 344731
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927371490 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Oil Brushed Bronze
Product Name: One Light Fan Light Kit
UPC: 783927371490
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344731
Product Name 380120OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details