Capital Lighting, Inc. 380123WH Fans-Light Kits 344724

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Fan Light Kit UPC: 783927368735 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Fan Light Kit UPC: 783927368735 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380123WH Fans-Light Kits - 344724 - Capital Lighting, Inc.
Columbus, OH, USA
380123WH Fans-Light Kits
344724
380123WH Fans-Light Kits 344724
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Fan Light Kit UPC: 783927368735 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Fan Light Kit
UPC: 783927368735
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344724
Product Name 380123WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details