Capital Lighting, Inc. 380124NI Fans-Light Kits 344721

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Fan Light Kit UPC: 783927368780 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Fan Light Kit UPC: 783927368780 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380124NI Fans-Light Kits - 344721 - Capital Lighting, Inc.
Columbus, OH, USA
380124NI Fans-Light Kits
344721
380124NI Fans-Light Kits 344721
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Fan Light Kit UPC: 783927368780 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Fan Light Kit
UPC: 783927368780
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344721
Product Name 380124NI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details