Capital Lighting, Inc. 380121NI Fans-Light Kits 344717

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368933 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368933 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380121NI Fans-Light Kits - 344717 - Capital Lighting, Inc.
Columbus, OH, USA
380121NI Fans-Light Kits
344717
380121NI Fans-Light Kits 344717
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368933 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Fan Light Kit
UPC: 783927368933
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344717
Product Name 380121NI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details