Capital Lighting, Inc. 380122NI Fans-Light Kits 344709

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368629 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368629 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380122NI Fans-Light Kits - 344709 - Capital Lighting, Inc.
Columbus, OH, USA
380122NI Fans-Light Kits
344709
380122NI Fans-Light Kits 344709
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368629 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.25
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Fan Light Kit
UPC: 783927368629
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344709
Product Name 380122NI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details