PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Distressed Black
Product Name: Three Light Fan Light Kit
UPC: 783927368704
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 344702 |
| Product Name | 380123DBK Fans-Light Kits |
| Application | Residential |