Capital Lighting, Inc. 42771AP Mid. Chandeliers-Candle 344699

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927347365 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927347365 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42771AP Mid. Chandeliers-Candle - 344699 - Capital Lighting, Inc.
Columbus, OH, USA
42771AP Mid. Chandeliers-Candle
344699
42771AP Mid. Chandeliers-Candle 344699
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927347365 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Pewter
Weight: 11
Product Name: Five Light Chandelier
UPC: 783927347365
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344699
Product Name 42771AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details