Capital Lighting, Inc. 42861CLP Mid. Chandeliers-Candle 344698

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Classic Pewter Weight: 12.7 Product Name: Five Light Chandelier UPC: 783927366403 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Classic Pewter Weight: 12.7 Product Name: Five Light Chandelier UPC: 783927366403 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
42861CLP Mid. Chandeliers-Candle - 344698 - Capital Lighting, Inc.
Columbus, OH, USA
42861CLP Mid. Chandeliers-Candle
344698
42861CLP Mid. Chandeliers-Candle 344698
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Classic Pewter Weight: 12.7 Product Name: Five Light Chandelier UPC: 783927366403 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 32.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Classic Pewter
Weight: 12.7
Product Name: Five Light Chandelier
UPC: 783927366403
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344698
Product Name 42861CLP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details