Capital Lighting, Inc. 42774AP Sconces-Double Candle 344696

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 1 Product Name: Two Light Wall Light UPC: 783927359146 Category: Wall Light Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 1 Product Name: Two Light Wall Light UPC: 783927359146 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42774AP Sconces-Double Candle - 344696 - Capital Lighting, Inc.
Columbus, OH, USA
42774AP Sconces-Double Candle
344696
42774AP Sconces-Double Candle 344696
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 1 Product Name: Two Light Wall Light UPC: 783927359146 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Pewter
Weight: 1
Product Name: Two Light Wall Light
UPC: 783927359146
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344696
Product Name 42774AP Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details