Capital Lighting, Inc. 42773AP Mid. Chandeliers-Candle 344694

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 34.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 18 Product Name: 12 Light Chandelier UPC: 783927350396 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 79``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 34.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 18 Product Name: 12 Light Chandelier UPC: 783927350396 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 79``

Suppliers

Company
Product
Description
Supplier Links
42773AP Mid. Chandeliers-Candle - 344694 - Capital Lighting, Inc.
Columbus, OH, USA
42773AP Mid. Chandeliers-Candle
344694
42773AP Mid. Chandeliers-Candle 344694
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 34.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 18 Product Name: 12 Light Chandelier UPC: 783927350396 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 79``

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 34.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Pewter
Weight: 18
Product Name: 12 Light Chandelier
UPC: 783927350396
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``
Wire: 79``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344694
Product Name 42773AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details