Capital Lighting, Inc. 42810CLP Sconces-Single Glass 344692

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2.3 Product Name: One Light Wall Light UPC: 783927355261 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2.3 Product Name: One Light Wall Light UPC: 783927355261 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42810CLP Sconces-Single Glass - 344692 - Capital Lighting, Inc.
Columbus, OH, USA
42810CLP Sconces-Single Glass
344692
42810CLP Sconces-Single Glass 344692
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2.3 Product Name: One Light Wall Light UPC: 783927355261 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Pewter
Weight: 2.3
Product Name: One Light Wall Light
UPC: 783927355261
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344692
Product Name 42810CLP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details