Capital Lighting, Inc. 45225AP Bathroom Fixtures-Two Lights 344688

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 7 Product Name: Four Light Bath Light UPC: 783927296816 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 7 Product Name: Four Light Bath Light UPC: 783927296816 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45225AP Bathroom Fixtures-Two Lights - 344688 - Capital Lighting, Inc.
Columbus, OH, USA
45225AP Bathroom Fixtures-Two Lights
344688
45225AP Bathroom Fixtures-Two Lights 344688
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 7 Product Name: Four Light Bath Light UPC: 783927296816 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Extension: 4.75
Bulb
Type: T4
Qty: 4
Wattage: 60
Finish: Antique Pewter
Weight: 7
Product Name: Four Light Bath Light
UPC: 783927296816
Category: Bath Bracket
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344688
Product Name 45225AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details