Capital Lighting, Inc. 43407OZ Island/Pool Table-2 Light Bar 344687

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 20.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 13.5 Product Name: Two Light Pendant UPC: 783927366090 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 7``x4.5`` Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 20.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 13.5 Product Name: Two Light Pendant UPC: 783927366090 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 7``x4.5`` Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
43407OZ Island/Pool Table-2 Light Bar - 344687 - Capital Lighting, Inc.
Columbus, OH, USA
43407OZ Island/Pool Table-2 Light Bar
344687
43407OZ Island/Pool Table-2 Light Bar 344687
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 20.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 13.5 Product Name: Two Light Pendant UPC: 783927366090 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 7``x4.5`` Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 20.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 13.5
Product Name: Two Light Pendant
UPC: 783927366090
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 7``x4.5``
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344687
Product Name 43407OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details