Capital Lighting, Inc. 45120CH Bathroom Fixtures-Four Lights 344682

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356343 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356343 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45120CH Bathroom Fixtures-Four Lights - 344682 - Capital Lighting, Inc.
Columbus, OH, USA
45120CH Bathroom Fixtures-Four Lights
344682
45120CH Bathroom Fixtures-Four Lights 344682
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356343 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 6.87
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Four Light Bath Light
UPC: 783927356343
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344682
Product Name 45120CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details