Capital Lighting, Inc. 42862CLP Mid. Chandeliers-Candle 344679

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Pewter Weight: 16 Product Name: Six Light Chandelier UPC: 783927366472 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Pewter Weight: 16 Product Name: Six Light Chandelier UPC: 783927366472 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
42862CLP Mid. Chandeliers-Candle - 344679 - Capital Lighting, Inc.
Columbus, OH, USA
42862CLP Mid. Chandeliers-Candle
344679
42862CLP Mid. Chandeliers-Candle 344679
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Pewter Weight: 16 Product Name: Six Light Chandelier UPC: 783927366472 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.50
Length 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Classic Pewter
Weight: 16
Product Name: Six Light Chandelier
UPC: 783927366472
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344679
Product Name 42862CLP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details