Capital Lighting, Inc. 42863CLP Large Chandeliers-Pillar Candle 344677

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Pewter Weight: 23.5 Product Name: Nine Light Chandelier UPC: 783927366465 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Pewter Weight: 23.5 Product Name: Nine Light Chandelier UPC: 783927366465 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
42863CLP Large Chandeliers-Pillar Candle - 344677 - Capital Lighting, Inc.
Columbus, OH, USA
42863CLP Large Chandeliers-Pillar Candle
344677
42863CLP Large Chandeliers-Pillar Candle 344677
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Pewter Weight: 23.5 Product Name: Nine Light Chandelier UPC: 783927366465 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Classic Pewter
Weight: 23.5
Product Name: Nine Light Chandelier
UPC: 783927366465
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344677
Product Name 42863CLP Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details