Capital Lighting, Inc. 42865CLP Mini Pendants-Rod 344676

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 3.18 Product Name: One Light Pendant UPC: 783927367776 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 3.18 Product Name: One Light Pendant UPC: 783927367776 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
42865CLP Mini Pendants-Rod - 344676 - Capital Lighting, Inc.
Columbus, OH, USA
42865CLP Mini Pendants-Rod
344676
42865CLP Mini Pendants-Rod 344676
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 3.18 Product Name: One Light Pendant UPC: 783927367776 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Pewter
Weight: 3.18
Product Name: One Light Pendant
UPC: 783927367776
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344676
Product Name 42865CLP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details