Capital Lighting, Inc. 42900NI Semi-Flush Mts.-Bowl Style 344671

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.16 Product Name: Two Light Ceiling Light UPC: 783927369237 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.16 Product Name: Two Light Ceiling Light UPC: 783927369237 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42900NI Semi-Flush Mts.-Bowl Style - 344671 - Capital Lighting, Inc.
Columbus, OH, USA
42900NI Semi-Flush Mts.-Bowl Style
344671
42900NI Semi-Flush Mts.-Bowl Style 344671
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.16 Product Name: Two Light Ceiling Light UPC: 783927369237 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8.16
Product Name: Two Light Ceiling Light
UPC: 783927369237
Category: Ceiling Lights
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344671
Product Name 42900NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details