Capital Lighting, Inc. 42933OZ Island/Pool Table-4 Light + 344668

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Olde Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 783927354776 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 11.5``x5.5`` Chain: 36`` Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Olde Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 783927354776 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 11.5``x5.5`` Chain: 36`` Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
42933OZ Island/Pool Table-4 Light + - 344668 - Capital Lighting, Inc.
Columbus, OH, USA
42933OZ Island/Pool Table-4 Light +
344668
42933OZ Island/Pool Table-4 Light + 344668
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Olde Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 783927354776 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 11.5``x5.5`` Chain: 36`` Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 14.00
Length 14.00
Bulb
Type: G-9
Qty: 5
Wattage: 50
Finish: Olde Bronze
Weight: 17
Product Name: Five Light Chandelier
UPC: 783927354776
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 11.5``x5.5``
Chain: 36``
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344668
Product Name 42933OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details