Capital Lighting, Inc. 42924CLP Sconces-Single Glass 344663

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Classic Pewter Weight: 1.7 Product Name: One Light Wall Light UPC: 783927357838 Category: Wall Light Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Classic Pewter Weight: 1.7 Product Name: One Light Wall Light UPC: 783927357838 Category: Wall Light Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42924CLP Sconces-Single Glass - 344663 - Capital Lighting, Inc.
Columbus, OH, USA
42924CLP Sconces-Single Glass
344663
42924CLP Sconces-Single Glass 344663
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Classic Pewter Weight: 1.7 Product Name: One Light Wall Light UPC: 783927357838 Category: Wall Light Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.50
Extension: 6
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Classic Pewter
Weight: 1.7
Product Name: One Light Wall Light
UPC: 783927357838
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344663
Product Name 42924CLP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details