Capital Lighting, Inc. 43402CLP Mid. Chandeliers-Glass Up 344659

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: A-19 Finish: Classic Pewter Weight: 27 Product Name: Chandelier UPC: 783927361149 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 47``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: A-19 Finish: Classic Pewter Weight: 27 Product Name: Chandelier UPC: 783927361149 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 47``

Suppliers

Company
Product
Description
Supplier Links
43402CLP Mid. Chandeliers-Glass Up - 344659 - Capital Lighting, Inc.
Columbus, OH, USA
43402CLP Mid. Chandeliers-Glass Up
344659
43402CLP Mid. Chandeliers-Glass Up 344659
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: A-19 Finish: Classic Pewter Weight: 27 Product Name: Chandelier UPC: 783927361149 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 47``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: A-19
Finish: Classic Pewter
Weight: 27
Product Name: Chandelier
UPC: 783927361149
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 72``
Wire: 47``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344659
Product Name 43402CLP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details