Capital Lighting, Inc. 43406OZ Semi-Flush Mts.-Bowl Style 344658

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Ceiling Light UPC: 783927361330 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Ceiling Light UPC: 783927361330 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75``

Suppliers

Company
Product
Description
Supplier Links
43406OZ Semi-Flush Mts.-Bowl Style - 344658 - Capital Lighting, Inc.
Columbus, OH, USA
43406OZ Semi-Flush Mts.-Bowl Style
344658
43406OZ Semi-Flush Mts.-Bowl Style 344658
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Ceiling Light UPC: 783927361330 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 13.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5
Product Name: Three Light Ceiling Light
UPC: 783927361330
Category: Ceiling Lights
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344658
Product Name 43406OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details