Capital Lighting, Inc. 43403CLP Mini Pendants-Chain 344654

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 7 Product Name: One Light Foyer Light UPC: 783927361125 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 7 Product Name: One Light Foyer Light UPC: 783927361125 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
43403CLP Mini Pendants-Chain - 344654 - Capital Lighting, Inc.
Columbus, OH, USA
43403CLP Mini Pendants-Chain
344654
43403CLP Mini Pendants-Chain 344654
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 7 Product Name: One Light Foyer Light UPC: 783927361125 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Classic Pewter
Weight: 7
Product Name: One Light Foyer Light
UPC: 783927361125
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344654
Product Name 43403CLP Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details