Capital Lighting, Inc. 43405CLP Pendants-Bowl Style 344650

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 8 Product Name: Three Light Pendant UPC: 783927361347 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 17``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 8 Product Name: Three Light Pendant UPC: 783927361347 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 17``

Suppliers

Company
Product
Description
Supplier Links
43405CLP Pendants-Bowl Style - 344650 - Capital Lighting, Inc.
Columbus, OH, USA
43405CLP Pendants-Bowl Style
344650
43405CLP Pendants-Bowl Style 344650
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 8 Product Name: Three Light Pendant UPC: 783927361347 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 17``

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 22.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 8
Product Name: Three Light Pendant
UPC: 783927361347
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 72``
Wire: 17``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344650
Product Name 43405CLP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details