Capital Lighting, Inc. 42902OZ Pendants-Glass Down 344649

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.23 Product Name: One Light Pendant UPC: 783927369282 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.23 Product Name: One Light Pendant UPC: 783927369282 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
42902OZ Pendants-Glass Down - 344649 - Capital Lighting, Inc.
Columbus, OH, USA
42902OZ Pendants-Glass Down
344649
42902OZ Pendants-Glass Down 344649
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.23 Product Name: One Light Pendant UPC: 783927369282 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 6.23
Product Name: One Light Pendant
UPC: 783927369282
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344649
Product Name 42902OZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details