Capital Lighting, Inc. 42903OZ Pendants-Bowl Style 344644

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.31 Product Name: Three Light Pendant UPC: 783927369305 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 17``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.31 Product Name: Three Light Pendant UPC: 783927369305 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 17``

Suppliers

Company
Product
Description
Supplier Links
42903OZ Pendants-Bowl Style - 344644 - Capital Lighting, Inc.
Columbus, OH, USA
42903OZ Pendants-Bowl Style
344644
42903OZ Pendants-Bowl Style 344644
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.31 Product Name: Three Light Pendant UPC: 783927369305 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 17``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9.31
Product Name: Three Light Pendant
UPC: 783927369305
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 17``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344644
Product Name 42903OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details