Capital Lighting, Inc. 42904OZ Island/Pool Table-2 Light Bar 344643

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Length 20.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Two Light Pendant UPC: 783927369329 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Length 20.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Two Light Pendant UPC: 783927369329 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42904OZ Island/Pool Table-2 Light Bar - 344643 - Capital Lighting, Inc.
Columbus, OH, USA
42904OZ Island/Pool Table-2 Light Bar
344643
42904OZ Island/Pool Table-2 Light Bar 344643
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Length 20.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Two Light Pendant UPC: 783927369329 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.75
Length 20.75
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 8.3
Product Name: Two Light Pendant
UPC: 783927369329
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344643
Product Name 42904OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details