Capital Lighting, Inc. 42906OZ Mid. Chandeliers-Glass Up 344642

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.04 Product Name: Five Light Chandelier UPC: 783927369367 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.04 Product Name: Five Light Chandelier UPC: 783927369367 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
42906OZ Mid. Chandeliers-Glass Up - 344642 - Capital Lighting, Inc.
Columbus, OH, USA
42906OZ Mid. Chandeliers-Glass Up
344642
42906OZ Mid. Chandeliers-Glass Up 344642
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.04 Product Name: Five Light Chandelier UPC: 783927369367 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 12.04
Product Name: Five Light Chandelier
UPC: 783927369367
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344642
Product Name 42906OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details